TE Connectivity Fixed Resistors; YR1 0.1% 75R ( Neohm ) YR1B75RCC

Description
Fixed Resistors; YR1 0.1% 75R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 75R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 75R ( Neohm ) - YR1B75RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 75R ( Neohm )
YR1B75RCC
Fixed Resistors; YR1 0.1% 75R ( Neohm ) YR1B75RCC
Fixed Resistors; YR1 0.1% 75R ( Neohm )

Fixed Resistors; YR1 0.1% 75R ( Neohm )

Supplier's Site
Through Hole Resistors - 7546900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546900
Through Hole Resistors 7546900
TE Connectivity YR1B75RCC Resistor

TE Connectivity YR1B75RCC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B75RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B75RCCCT-ND
Through Hole Resistors 1712-YR1B75RCCCT-ND
RES 75 OHM 0.1% 1/4W AXIAL

RES 75 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B75RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B75RCCTB-ND
Through Hole Resistors 1712-YR1B75RCCTB-ND
75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 75 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3920 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 75 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3920
Through Hole Metal Film Resistor, R Series, 75 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3920
Through Hole Metal Film Resistor, R Series, 75 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 75 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B75RCC 7546900 1712-YR1B75RCCCT-ND 98K3920
Product Name Fixed Resistors; YR1 0.1% 75R ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 75 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers