TE Connectivity Through Hole Resistors YR1B73R2CC

Description
73.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
73.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B73R2CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B73R2CC-ND
Through Hole Resistors YR1B73R2CC-ND
73.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

73.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 73R2 ( Neohm ) - YR1B73R2CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 73R2 ( Neohm )
YR1B73R2CC
Fixed Resistors; YR1 0.1% 73R2 ( Neohm ) YR1B73R2CC
Fixed Resistors; YR1 0.1% 73R2 ( Neohm )

Fixed Resistors; YR1 0.1% 73R2 ( Neohm )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number YR1B73R2CC-ND YR1B73R2CC
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 73R2 ( Neohm )
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details