715 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 715 OHM 0.1% 1/4W AXIAL
Thin Film Resistor, 715R, 0.1%, 250V, Axial Product overview: YR1B715RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B715RCC can be used for catalog matching and distributor lookup.
Fixed Resistors; YR1 0.1% 715R ( Neohm )
TE Connectivity YR1B715RCC Resistor
TE Connectivity YR1B715RCC Resistor
Passive Components Resistors & Potentiometers
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | Heilind Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B715RCCTB-ND | 53-YR1B715RCC | YR1B715RCC | 7546878 | YR1B715RCC |
| Product Name | Through Hole Resistors | 250V Resistor | Fixed Resistors; YR1 0.1% 715R ( Neohm ) | Through Hole Resistors | Passive Components Resistors & Potentiometers |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | METAL FILM | Metal film | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |||
| Resistance Range | 715 ohms | 715 ohms |