TE Connectivity RESISTOR, 0.1% 6K98Series:YR1; Resistance:6.98kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... YR1B6K98CC

Description
RESISTOR, 0.1% 6K98Series:YR1; Resistance:6.98kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
Request a Quote Datasheet
Description
RESISTOR, 0.1% 6K98Series:YR1; Resistance:6.98kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0.1% 6K98Series:YR1; Resistance:6.98kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... - YR1B6K98CC - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0.1% 6K98Series:YR1; Resistance:6.98kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
YR1B6K98CC
RESISTOR, 0.1% 6K98Series:YR1; Resistance:6.98kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... YR1B6K98CC
RESISTOR, 0.1% 6K98Series:YR1; Resistance:6.98kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...

RESISTOR, 0.1% 6K98Series:YR1; Resistance:6.98kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...

Supplier's Site
0.25W 250V Resistor - 53-YR1B6K98CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B6K98CC
0.25W 250V Resistor 53-YR1B6K98CC
Thin Film Resistor, 6.98kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B6K98CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B6K98CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 6.98kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B6K98CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B6K98CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
986486-YR1B6K98CC
Resistors - Through Hole Resistors 986486-YR1B6K98CC
Win Source Part Number: 986486-YR1B6K98CC Category: Resistors>Through Hole Resistors Series: YR, Neohm Package: Tape & Box (TB) Standard Package: 2,000 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 6.98 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 155°C Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1676915-5,1676915-5- ND Base Product Number: YR1B

Win Source Part Number: 986486-YR1B6K98CC
Category: Resistors>Through Hole Resistors
Series: YR, Neohm
Package: Tape & Box (TB)
Standard Package: 2,000
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 6.98 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 155°C
Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1676915-5,1676915-5-ND
Base Product Number: YR1B

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B6K98CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B6K98CCTB-ND
Through Hole Resistors 1712-YR1B6K98CCTB-ND
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B6K98CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B6K98CCCT-ND
Through Hole Resistors 1712-YR1B6K98CCCT-ND
RES 6.98K OHM 0.1% 1/4W AXIAL

RES 6.98K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 6.98 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3877 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 6.98 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3877
Through Hole Metal Film Resistor, R Series, 6.98 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3877
Through Hole Metal Film Resistor, R Series, 6.98 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 6.98 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YR1B6K98CC 53-YR1B6K98CC 986486-YR1B6K98CC 1712-YR1B6K98CCTB-ND 98K3877
Product Name RESISTOR, 0.1% 6K98Series:YR1; Resistance:6.98kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... 0.25W 250V Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 6.98 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 6980 ohms 6980 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers