TE Connectivity Fixed Resistors; YR1 0.1% 6K81 ( Neohm ) YR1B6K81CC

Description
Fixed Resistors; YR1 0.1% 6K81 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 6K81 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 6K81 ( Neohm ) - YR1B6K81CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 6K81 ( Neohm )
YR1B6K81CC
Fixed Resistors; YR1 0.1% 6K81 ( Neohm ) YR1B6K81CC
Fixed Resistors; YR1 0.1% 6K81 ( Neohm )

Fixed Resistors; YR1 0.1% 6K81 ( Neohm )

Supplier's Site
Through Hole Resistors - 7546862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546862
Through Hole Resistors 7546862
TE Connectivity YR1B6K81CC Resistor

TE Connectivity YR1B6K81CC Resistor

Supplier's Site
Through Hole Resistors - 7546862P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546862P
Through Hole Resistors 7546862P
TE Connectivity YR1B6K81CC Resistor

TE Connectivity YR1B6K81CC Resistor

Supplier's Site
Through Hole Resistors - 1644608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644608
Through Hole Resistors 1644608
TE Connectivity YR1B6K81CC Resistor

TE Connectivity YR1B6K81CC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B6K81CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B6K81CCCT-ND
Through Hole Resistors 1712-YR1B6K81CCCT-ND
RES 6.81K OHM 0.1% 1/4W AXIAL

RES 6.81K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B6K81CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B6K81CCTB-ND
Through Hole Resistors 1712-YR1B6K81CCTB-ND
6.81 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

6.81 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B6K81CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B6K81CC
0.25W 250V Resistor 53-YR1B6K81CC
Thin Film Resistor, 6.81kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B6K81CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B6K81CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 6.81kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B6K81CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B6K81CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 6.81 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3876 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 6.81 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3876
Through Hole Metal Film Resistor, R Series, 6.81 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3876
Through Hole Metal Film Resistor, R Series, 6.81 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 6.81 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B6K81CC 7546862 7546862P 1712-YR1B6K81CCCT-ND 53-YR1B6K81CC 98K3876
Product Name Fixed Resistors; YR1 0.1% 6K81 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Through Hole Metal Film Resistor, R Series, 6.81 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 6810 ohms 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details