RES 6.65K OHM 0.1% 1/4W AXIAL
6.65 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Thin Film Resistor, 6.65kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B6K65CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B6K65CC can be used for catalog matching and distributor lookup.
TE Connectivity YR1B6K65CC Resistor
TE Connectivity YR1B6K65CC Resistor
TE Connectivity YR1B6K65CC Resistor
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 6K65
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B6K65CCCT-ND | 53-YR1B6K65CC | 7546853 | 7546853P | YR1B6K65CC |
| Product Name | Through Hole Resistors | 0.25W 250V Resistor | Through Hole Resistors | Through Hole Resistors | TE ConnectivityMetal Film Resistors - |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | METAL FILM | Metal film | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |