TE Connectivity Fixed Resistors; YR1 0.1% 6K19 ( Neohm ) YR1B6K19CC

Description
Fixed Resistors; YR1 0.1% 6K19 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 6K19 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 6K19 ( Neohm ) - YR1B6K19CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 6K19 ( Neohm )
YR1B6K19CC
Fixed Resistors; YR1 0.1% 6K19 ( Neohm ) YR1B6K19CC
Fixed Resistors; YR1 0.1% 6K19 ( Neohm )

Fixed Resistors; YR1 0.1% 6K19 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B6K19CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B6K19CCCT-ND
Through Hole Resistors 1712-YR1B6K19CCCT-ND
RES 6.19K OHM 0.1% 1/4W AXIAL

RES 6.19K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B6K19CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B6K19CCTB-ND
Through Hole Resistors 1712-YR1B6K19CCTB-ND
6.19 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

6.19 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7546847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546847P
Through Hole Resistors 7546847P
TE Connectivity YR1B6K19CC Resistor

TE Connectivity YR1B6K19CC Resistor

Supplier's Site
Through Hole Resistors - 7546847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546847
Through Hole Resistors 7546847
TE Connectivity YR1B6K19CC Resistor

TE Connectivity YR1B6K19CC Resistor

Supplier's Site
Through Hole Resistors - 1643898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643898
Through Hole Resistors 1643898
TE Connectivity YR1B6K19CC Resistor

TE Connectivity YR1B6K19CC Resistor

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B6K19CC 1712-YR1B6K19CCCT-ND 7546847P 7546847
Product Name Fixed Resistors; YR1 0.1% 6K19 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details