TE Connectivity Fixed Resistors; YR1 0.1% 69R8 ( Neohm ) YR1B69R8CC

Description
Fixed Resistors; YR1 0.1% 69R8 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 69R8 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 69R8 ( Neohm ) - YR1B69R8CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 69R8 ( Neohm )
YR1B69R8CC
Fixed Resistors; YR1 0.1% 69R8 ( Neohm ) YR1B69R8CC
Fixed Resistors; YR1 0.1% 69R8 ( Neohm )

Fixed Resistors; YR1 0.1% 69R8 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B69R8CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B69R8CC
0.25W 250V Resistor 53-YR1B69R8CC
Thin Film Resistor, 69.8Ω, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B69R8CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B69R8CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 69.8Ω, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B69R8CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B69R8CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7546840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546840P
Through Hole Resistors 7546840P
TE Connectivity YR1B69R8CC Resistor

TE Connectivity YR1B69R8CC Resistor

Supplier's Site
Through Hole Resistors - 7546840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546840
Through Hole Resistors 7546840
TE Connectivity YR1B69R8CC Resistor

TE Connectivity YR1B69R8CC Resistor

Supplier's Site
Through Hole Resistors - 1619943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1619943
Through Hole Resistors 1619943
TE Connectivity YR1B69R8CC Resistor

TE Connectivity YR1B69R8CC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B69R8CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B69R8CCCT-ND
Through Hole Resistors 1712-YR1B69R8CCCT-ND
RES 69.8 OHM 0.1% 1/4W AXIAL

RES 69.8 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B69R8CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B69R8CCTB-ND
Through Hole Resistors 1712-YR1B69R8CCTB-ND
69.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

69.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 69.8 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity - 21R2102 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 69.8 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity
21R2102
Metal Film Resistor, 69.8 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity 21R2102
METAL FILM RESISTOR, 69.8 OHM 250mW, 0.1%; Resistance:69.8ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 69.8 OHM 250mW, 0.1%; Resistance:69.8ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B69R8CC 53-YR1B69R8CC 7546840P 7546840 1712-YR1B69R8CCCT-ND 21R2102
Product Name Fixed Resistors; YR1 0.1% 69R8 ( Neohm ) 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistor, 69.8 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms 69.8 ohms
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details