TE Connectivity Fixed Resistors; YR1 0.1% 698R ( Neohm ) YR1B698RCC

Description
Fixed Resistors; YR1 0.1% 698R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 698R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 698R ( Neohm ) - YR1B698RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 698R ( Neohm )
YR1B698RCC
Fixed Resistors; YR1 0.1% 698R ( Neohm ) YR1B698RCC
Fixed Resistors; YR1 0.1% 698R ( Neohm )

Fixed Resistors; YR1 0.1% 698R ( Neohm )

Supplier's Site
Through Hole Resistors - 7546837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546837
Through Hole Resistors 7546837
TE Connectivity YR1B698RCC Resistor

TE Connectivity YR1B698RCC Resistor

Supplier's Site
Through Hole Resistors - 7546837P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546837P
Through Hole Resistors 7546837P
TE Connectivity YR1B698RCC Resistor

TE Connectivity YR1B698RCC Resistor

Supplier's Site
Through Hole Resistors - 1614813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614813
Through Hole Resistors 1614813
TE Connectivity YR1B698RCC Resistor

TE Connectivity YR1B698RCC Resistor

Supplier's Site
Through Hole Resistors - YR1B698RCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B698RCC-ND
Through Hole Resistors YR1B698RCC-ND
698 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

698 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 698 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 20R9511 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 698 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
20R9511
Through Hole Metal Film Resistor, R Series, 698 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 20R9511
Through Hole Metal Film Resistor, R Series, 698 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 698 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YR1B698RCC 7546837 7546837P YR1B698RCC-ND 20R9511
Product Name Fixed Resistors; YR1 0.1% 698R ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 698 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details