TE Connectivity Through Hole Resistors YR1B698KCC

Description
698 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
698 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B698KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B698KCC-ND
Through Hole Resistors YR1B698KCC-ND
698 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

698 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 698K ( Neohm ) - YR1B698KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 698K ( Neohm )
YR1B698KCC
Fixed Resistors; YR1 0.1% 698K ( Neohm ) YR1B698KCC
Fixed Resistors; YR1 0.1% 698K ( Neohm )

Fixed Resistors; YR1 0.1% 698K ( Neohm )

Supplier's Site
Through Hole Metal Film Resistor, R Series, 698 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 21R2101 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 698 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
21R2101
Through Hole Metal Film Resistor, R Series, 698 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 21R2101
Through Hole Metal Film Resistor, R Series, 698 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 698 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B698KCC-ND YR1B698KCC 21R2101
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 698K ( Neohm ) Through Hole Metal Film Resistor, R Series, 698 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details