TE Connectivity Through Hole Resistors YR1B681KCC

Description
681 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
681 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B681KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B681KCC-ND
Through Hole Resistors YR1B681KCC-ND
681 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

681 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
TE ConnectivityMetal Film Resistors - - YR1B681KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityMetal Film Resistors -
YR1B681KCC
TE ConnectivityMetal Film Resistors - YR1B681KCC
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 681K

TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 681K

Supplier's Site
Through Hole Resistors - 7546819P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546819P
Through Hole Resistors 7546819P
TE Connectivity YR1B681KCC Resistor

TE Connectivity YR1B681KCC Resistor

Supplier's Site
Through Hole Resistors - 1643891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643891
Through Hole Resistors 1643891
TE Connectivity YR1B681KCC Resistor

TE Connectivity YR1B681KCC Resistor

Supplier's Site
Through Hole Metal Film Resistor, R Series, 681 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3900 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 681 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3900
Through Hole Metal Film Resistor, R Series, 681 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3900
Through Hole Metal Film Resistor, R Series, 681 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 681 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YR1B681KCC-ND YR1B681KCC 7546819P 1643891 98K3900
Product Name Through Hole Resistors TE ConnectivityMetal Film Resistors - Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 681 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers