The Through Hole Metal Film Resistor, R Series, features a resistance value of 66.5 Ohms and a power rating of 250 mW. It has a tolerance of 0.1% and a maximum voltage rating of 250 V. This resistor is constructed with a thin film of nickel-chrome alloy on a high thermal conductivity ceramic substrate, ensuring excellent stability under load and in harsh environmental conditions. The resistor is RoHS compliant and suitable for automatic insertion equipment. It is marked with a five-band color code in accordance with IEC 62 and is typically supplied in ammo boxes containing 1000 pieces. The operating temperature range is from -65°C to +155°C, with a dielectric strength of 500 V and insulation resistance of at least 10,000 MΩ. This product is ideal for applications requiring long-term stability and precision.
Fixed Resistors; YR1 0.1% 66R5 ( Neohm )
66.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 66.5 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B66R5CC | YR1B66R5CC-ND | 98K3895 |
| Product Name | Fixed Resistors; YR1 0.1% 66R5 ( Neohm ) | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 66.5 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |