TE Connectivity YR1B66K5CC Resistor
Fixed Resistors; YR1 0.1% 66K5 ( Neohm )
Thin Film Resistor, 66.5kR, 0.1%, 250V, Axial Product overview: YR1B66K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B66K5CC can be used for catalog matching and distributor lookup.
66.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 66.5K OHM 0.1% 1/4W AXIAL
| RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7546812 | YR1B66K5CC | 53-YR1B66K5CC | 1712-YR1B66K5CCTB-ND |
| Product Name | Through Hole Resistors | Fixed Resistors; YR1 0.1% 66K5 ( Neohm ) | 250V Resistor | Through Hole Resistors |
| Technology / Construction | Metal film | METAL FILM | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Standards and Certifications | RoHS | RoHS | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Resistance Range | 66500 ohms |