TE Connectivity Through Hole Resistors YR1B665KCC

Description
665 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
665 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B665KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B665KCC-ND
Through Hole Resistors YR1B665KCC-ND
665 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

665 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
TE ConnectivityMetal Film Resistors - - YR1B665KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityMetal Film Resistors -
YR1B665KCC
TE ConnectivityMetal Film Resistors - YR1B665KCC
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 665K

TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 665K

Supplier's Site
Through Hole Metal Film Resistor, R Series, 665 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 21R2100 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 665 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
21R2100
Through Hole Metal Film Resistor, R Series, 665 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 21R2100
Through Hole Metal Film Resistor, R Series, 665 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 665 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 665 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3896 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 665 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3896
Through Hole Metal Film Resistor, R Series, 665 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3896
Through Hole Metal Film Resistor, R Series, 665 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 665 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B665KCC-ND YR1B665KCC 21R2100 98K3896
Product Name Through Hole Resistors TE ConnectivityMetal Film Resistors - Through Hole Metal Film Resistor, R Series, 665 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity Through Hole Metal Film Resistor, R Series, 665 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details