TE Connectivity Fixed Resistors; YR1 0.1% 64K9 ( Neohm ) YR1B64K9CC

Description
Fixed Resistors; YR1 0.1% 64K9 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 64K9 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 64K9 ( Neohm ) - YR1B64K9CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 64K9 ( Neohm )
YR1B64K9CC
Fixed Resistors; YR1 0.1% 64K9 ( Neohm ) YR1B64K9CC
Fixed Resistors; YR1 0.1% 64K9 ( Neohm )

Fixed Resistors; YR1 0.1% 64K9 ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B64K9CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B64K9CC-ND
Through Hole Resistors YR1B64K9CC-ND
64.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

64.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 64.9 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3890 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 64.9 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3890
Through Hole Metal Film Resistor, R Series, 64.9 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3890
Through Hole Metal Film Resistor, R Series, 64.9 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 64.9 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B64K9CC YR1B64K9CC-ND 98K3890
Product Name Fixed Resistors; YR1 0.1% 64K9 ( Neohm ) Through Hole Resistors Through Hole Metal Film Resistor, R Series, 64.9 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details