TE Connectivity Through Hole Resistors YR1B649RCC

Description
649 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
649 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B649RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B649RCCTB-ND
Through Hole Resistors 1712-YR1B649RCCTB-ND
649 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

649 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B649RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B649RCCCT-ND
Through Hole Resistors 1712-YR1B649RCCCT-ND
RES 649 OHM 0.1% 1/4W AXIAL

RES 649 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B649RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B649RCC
0.25W 250V Resistor 53-YR1B649RCC
Thin Film Resistor, 649Ω, 0.1%, 0.25W, Axial, 250V Product overview: YR1B649RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B649RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 649Ω, 0.1%, 0.25W, Axial, 250V Product overview: YR1B649RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B649RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7546792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546792P
Through Hole Resistors 7546792P
TE Connectivity YR1B649RCC Resistor

TE Connectivity YR1B649RCC Resistor

Supplier's Site
Through Hole Resistors - 7546792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546792
Through Hole Resistors 7546792
TE Connectivity YR1B649RCC Resistor

TE Connectivity YR1B649RCC Resistor

Supplier's Site
Through Hole Resistors - 1643884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643884
Through Hole Resistors 1643884
TE Connectivity YR1B649RCC Resistor

TE Connectivity YR1B649RCC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 649R ( Neohm ) - YR1B649RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 649R ( Neohm )
YR1B649RCC
Fixed Resistors; YR1 0.1% 649R ( Neohm ) YR1B649RCC
Fixed Resistors; YR1 0.1% 649R ( Neohm )

Fixed Resistors; YR1 0.1% 649R ( Neohm )

Supplier's Site
Metal Film Resistor, 649 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity - 20R9503 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 649 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
20R9503
Metal Film Resistor, 649 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity 20R9503
METAL FILM RESISTOR, 649 OHM, 250mW, 0.1%; Resistance:649ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 649 OHM, 250mW, 0.1%; Resistance:649ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 649R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity - 17AH9566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
17AH9566
Res, 649R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity 17AH9566
RES, 649R, 0.25W, AXIAL, METAL FILM; Resistance:649ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:? 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

RES, 649R, 0.25W, AXIAL, METAL FILM; Resistance:649ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:? 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B649RCCTB-ND 53-YR1B649RCC 7546792P 7546792 YR1B649RCC 20R9503 17AH9566
Product Name Through Hole Resistors 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 649R ( Neohm ) Metal Film Resistor, 649 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity Res, 649R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads Axial Leads
Resistance Range 649 ohms 649 ohms 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details