TE Connectivity Through Hole Resistors YR1B649KCC

Description
649 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
649 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B649KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B649KCC-ND
Through Hole Resistors YR1B649KCC-ND
649 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

649 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
TE ConnectivityMetal Film Resistors - - YR1B649KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityMetal Film Resistors -
YR1B649KCC
TE ConnectivityMetal Film Resistors - YR1B649KCC
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 649K

TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 649K

Supplier's Site
Through Hole Metal Film Resistor, R Series, 649 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3892 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 649 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3892
Through Hole Metal Film Resistor, R Series, 649 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3892
Through Hole Metal Film Resistor, R Series, 649 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 649 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B649KCC-ND YR1B649KCC 98K3892
Product Name Through Hole Resistors TE ConnectivityMetal Film Resistors - Through Hole Metal Film Resistor, R Series, 649 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details