TE Connectivity YR1B63K4CC Resistor
TE Connectivity YR1B63K4CC Resistor
TE Connectivity YR1B63K4CC Resistor
Fixed Resistors; YR1 0.1% 63K4 ( Neohm )
63.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7546786 | 7546786P | YR1B63K4CC | YR1B63K4CC-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 63K4 ( Neohm ) | Through Hole Resistors |
| Technology / Construction | Metal film | MetalFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 63400 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts |