RESISTOR, 0.1% 619RSeries:YR1; Resistance:619R; Tolerance, resistance:+/-0.1%; Power rating:0.25W...
619 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 619 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B619RCC | YR1B619RCC-ND | 98K3885 |
| Product Name | RESISTOR, 0.1% 619RSeries:YR1; Resistance:619R; Tolerance, resistance:+/-0.1%; Power rating:0.25W... | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 619 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 0.2500 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm |