TE Connectivity Through Hole Resistors YR1B60R4CC

Description
TE Connectivity YR1B60R4CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B60R4CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7546761P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546761P
Through Hole Resistors 7546761P
TE Connectivity YR1B60R4CC Resistor

TE Connectivity YR1B60R4CC Resistor

Supplier's Site
Through Hole Resistors - 7546761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546761
Through Hole Resistors 7546761
TE Connectivity YR1B60R4CC Resistor

TE Connectivity YR1B60R4CC Resistor

Supplier's Site
Through Hole Resistors - 1643877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643877
Through Hole Resistors 1643877
TE Connectivity YR1B60R4CC Resistor

TE Connectivity YR1B60R4CC Resistor

Supplier's Site
250V Resistor - 53-YR1B60R4CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V Resistor
53-YR1B60R4CC
250V Resistor 53-YR1B60R4CC
Thin Film Resistor, 60.4R, 0.1%, 250V, Axial Product overview: YR1B60R4CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B60R4CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 60.4R, 0.1%, 250V, Axial Product overview: YR1B60R4CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B60R4CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 60R4 ( Neohm ) - YR1B60R4CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 60R4 ( Neohm )
YR1B60R4CC
Fixed Resistors; YR1 0.1% 60R4 ( Neohm ) YR1B60R4CC
Fixed Resistors; YR1 0.1% 60R4 ( Neohm )

Fixed Resistors; YR1 0.1% 60R4 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B60R4CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B60R4CCTB-ND
Through Hole Resistors 1712-YR1B60R4CCTB-ND
60.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

60.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B60R4CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B60R4CCCT-ND
Through Hole Resistors 1712-YR1B60R4CCCT-ND
RES 60.4 OHM 0.1% 1/4W AXIAL

RES 60.4 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Res, 60R4, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity - 17AH9565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
17AH9565
Res, 60R4, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity 17AH9565
RES, 60R4, 0.25W, AXIAL, METAL FILM; Resistance:60.4ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 60R4, 0.25W, AXIAL, METAL FILM; Resistance:60.4ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7546761P 7546761 53-YR1B60R4CC YR1B60R4CC 1712-YR1B60R4CCTB-ND 17AH9565
Product Name Through Hole Resistors Through Hole Resistors 250V Resistor Fixed Resistors; YR1 0.1% 60R4 ( Neohm ) Through Hole Resistors Res, 60R4, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Metal film METAL FILM MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers