Fixed Resistor, Thin Film, 0.25W, 60400ohm, 250V, 0.1% +/-Tol, 15ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: YR1B60K4CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 60400ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 60400ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B60K4CC can be used for catalog matching and distributor lookup.
TE Connectivity YR1B60K4CC Resistor
TE Connectivity YR1B60K4CC Resistor
TE Connectivity YR1B60K4CC Resistor
Fixed Resistors; YR1 0.1% 60K4 ( Neohm )
60.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 60.4K OHM 0.1% 1/4W AXIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B60K4CC | 7546752 | 7546752P | YR1B60K4CC | 1712-YR1B60K4CCTB-ND |
| Product Name | Through-Hole 0.25W 60400ohm 250V Resistor | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 60K4 ( Neohm ) | Through Hole Resistors |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | ||
| Resistance Range | 60400 ohms | 60400 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Operating DC Voltage | 250 volts | ||||
| Operating AC Voltage | 250 volts |