TE Connectivity YR1B5K9CC Resistor
TE Connectivity YR1B5K9CC Resistor
TE Connectivity YR1B5K9CC Resistor
Fixed Resistors; YR1 0.1% 5K9 ( Neohm )
Thin Film Resistor, 5.9kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B5K9CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B5K9CC can be used for catalog matching and distributor lookup.
RES 5.9K OHM 0.1% 1/4W AXIAL
5.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 5.9KOHM 250mW, 0.1%; Resistance:5.9kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7546746P | 7546746 | YR1B5K9CC | 53-YR1B5K9CC | 1712-YR1B5K9CCCT-ND | 20R9465 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 5K9 ( Neohm ) | 0.25W 250V Resistor | Through Hole Resistors | Metal Film Resistor, 5.9Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 5900 ohms | 5900 ohms | 5900 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | METAL FILM | MetalFilm | MetalFilm |