5.62 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 5.62K OHM 0.1% 1/4W AXIAL
Fixed Resistors; YR1 0.1% 5K62 ( Neohm )
Thin Film Resistor, 5.62kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B5K62CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B5K62CC can be used for catalog matching and distributor lookup.
Through Hole Metal Film Resistor, R Series, 5.62 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B5K62CCTB-ND | YR1B5K62CC | 53-YR1B5K62CC | 98K3840 |
| Product Name | Through Hole Resistors | Fixed Resistors; YR1 0.1% 5K62 ( Neohm ) | 0.25W 250V Resistor | Through Hole Metal Film Resistor, R Series, 5.62 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |