TE Connectivity Through Hole Resistors YR1B5K49CC

Description
5.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
5.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B5K49CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B5K49CCTB-ND
Through Hole Resistors 1712-YR1B5K49CCTB-ND
5.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

5.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B5K49CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B5K49CCCT-ND
Through Hole Resistors 1712-YR1B5K49CCCT-ND
RES 5.49K OHM 0.1% 1/4W AXIAL

RES 5.49K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 7546730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546730
Through Hole Resistors 7546730
TE Connectivity YR1B5K49CC Resistor

TE Connectivity YR1B5K49CC Resistor

Supplier's Site
Through Hole Resistors - 7546730P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546730P
Through Hole Resistors 7546730P
TE Connectivity YR1B5K49CC Resistor

TE Connectivity YR1B5K49CC Resistor

Supplier's Site
Through Hole Resistors - 1643869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643869
Through Hole Resistors 1643869
TE Connectivity YR1B5K49CC Resistor

TE Connectivity YR1B5K49CC Resistor

Supplier's Site
0.25W 250V Resistor - 53-YR1B5K49CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B5K49CC
0.25W 250V Resistor 53-YR1B5K49CC
5.49kR Thin Film Resistor, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B5K49CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B5K49CC can be used for catalog matching and distributor lookup.

5.49kR Thin Film Resistor, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B5K49CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B5K49CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 5K49 ( Neohm ) - YR1B5K49CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 5K49 ( Neohm )
YR1B5K49CC
Fixed Resistors; YR1 0.1% 5K49 ( Neohm ) YR1B5K49CC
Fixed Resistors; YR1 0.1% 5K49 ( Neohm )

Fixed Resistors; YR1 0.1% 5K49 ( Neohm )

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B5K49CCTB-ND 7546730 7546730P 53-YR1B5K49CC YR1B5K49CC
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Fixed Resistors; YR1 0.1% 5K49 ( Neohm )
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film METAL FILM
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details