TE Connectivity Through Hole Resistors YR1B5K36CC

Description
TE Connectivity YR1B5K36CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B5K36CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7546736P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546736P
Through Hole Resistors 7546736P
TE Connectivity YR1B5K36CC Resistor

TE Connectivity YR1B5K36CC Resistor

Supplier's Site
Through Hole Resistors - 7546736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546736
Through Hole Resistors 7546736
TE Connectivity YR1B5K36CC Resistor

TE Connectivity YR1B5K36CC Resistor

Supplier's Site
Through Hole Resistors - 1643868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643868
Through Hole Resistors 1643868
TE Connectivity YR1B5K36CC Resistor

TE Connectivity YR1B5K36CC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B5K36CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B5K36CCCT-ND
Through Hole Resistors 1712-YR1B5K36CCCT-ND
RES 5.36K OHM 0.1% 1/4W AXIAL

RES 5.36K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B5K36CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B5K36CCTB-ND
Through Hole Resistors 1712-YR1B5K36CCTB-ND
5.36 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

5.36 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
250mW Resistor - 53-YR1B5K36CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250mW Resistor
53-YR1B5K36CC
250mW Resistor 53-YR1B5K36CC
5.36kR 0.1% 250mW Axial Metal Film Resistor Product overview: YR1B5K36CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B5K36CC can be used for catalog matching and distributor lookup.

5.36kR 0.1% 250mW Axial Metal Film Resistor Product overview: YR1B5K36CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B5K36CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 7546736P 7546736 1712-YR1B5K36CCCT-ND 53-YR1B5K36CC
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 250mW Resistor
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Resistance Range 5360 ohms 5360 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm METAL FILM
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details