TE Connectivity Through Hole Resistors YR1B59RCC

Description
59 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
59 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B59RCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B59RCC-ND
Through Hole Resistors YR1B59RCC-ND
59 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

59 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1111-YR1B59RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-YR1B59RCCTB-ND
Through Hole Resistors 1111-YR1B59RCCTB-ND
YR1 0.1% 59R

YR1 0.1% 59R

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 59R ( Neohm ) - YR1B59RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 59R ( Neohm )
YR1B59RCC
Fixed Resistors; YR1 0.1% 59R ( Neohm ) YR1B59RCC
Fixed Resistors; YR1 0.1% 59R ( Neohm )

Fixed Resistors; YR1 0.1% 59R ( Neohm )

Supplier's Site
Resistor, Metal Film, 59 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity - 20R9485 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 59 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
20R9485
Resistor, Metal Film, 59 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity 20R9485
RESISTOR, METAL FILM, 59 OHM, 250mW, 0.1%; Resistance:59ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 59 OHM, 250mW, 0.1%; Resistance:59ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B59RCC-ND 1111-YR1B59RCCTB-ND YR1B59RCC 20R9485
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 59R ( Neohm ) Resistor, Metal Film, 59 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details