Fixed Resistors; YR1 0.1% 59K ( Neohm )
59 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B59KCC Resistor
TE Connectivity YR1B59KCC Resistor
TE Connectivity YR1B59KCC Resistor
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B59KCC | YR1B59KCC-ND | 7546727P | 7546727 |
| Product Name | Fixed Resistors; YR1 0.1% 59K ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal film | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |