TE Connectivity Fixed Resistors; YR1 0.1% 576R ( Neohm ) YR1B576RCC

Description
Fixed Resistors; YR1 0.1% 576R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 576R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 576R ( Neohm ) - YR1B576RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 576R ( Neohm )
YR1B576RCC
Fixed Resistors; YR1 0.1% 576R ( Neohm ) YR1B576RCC
Fixed Resistors; YR1 0.1% 576R ( Neohm )

Fixed Resistors; YR1 0.1% 576R ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B576RCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B576RCC-ND
Through Hole Resistors YR1B576RCC-ND
576 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

576 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 576 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity - 20R9483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 576 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
20R9483
Resistor, Metal Film, 576 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity 20R9483
RESISTOR, METAL FILM, 576 OHM, 250mW, 0.1%; Resistance:576ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 576 OHM, 250mW, 0.1%; Resistance:576ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B576RCC YR1B576RCC-ND 20R9483
Product Name Fixed Resistors; YR1 0.1% 576R ( Neohm ) Through Hole Resistors Resistor, Metal Film, 576 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details