54.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 54R9 ( Neohm )
METAL FILM RESISTOR, 54.9 OHM 250mW, 0.1%; Resistance:54.9ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B54R9CC-ND | YR1B54R9CC | 55R0153 |
| Product Name | Through Hole Resistors | Fixed Resistors; YR1 0.1% 54R9 ( Neohm ) | Metal Film Resistor, 54.9 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 54.9 ohms | 54.9 ohms |