Metal Film Resistors - Through Hole YR1 0.1% 54K9
TE Connectivity YR1B54K9CC Resistor
TE Connectivity YR1B54K9CC Resistor
TE Connectivity YR1B54K9CC Resistor
54.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 54.9K OHM 0.1% 1/4W AXIAL
Through Hole Metal Film Resistor, R Series, 54.9 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B54K9CC | 7545932P | 7545932 | 1712-YR1B54K9CCTB-ND | 98K3855 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 54.9 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalFilm | Metal film | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |||
| Resistance Range | 54900 ohms | ||||
| Power Rating | 0.2500 watts | 0.2500 watts |