Thin Film Resistor, 549R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B549RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B549RCC can be used for catalog matching and distributor lookup.
TE Connectivity YR1B549RCC Resistor
RESISTOR, 0.1% 549RSeries:YR1; Resistance:549R; Tolerance, resistance:+/-0.1%; Power rating:0.25W...
549 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 549 OHM 0.1% 1/4W AXIAL
METAL FILM RESISTOR, 549 OHM, 250mW, 0.1%; Resistance:549ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B549RCC | 7545923 | YR1B549RCC | 1712-YR1B549RCCTB-ND | 98K3858 |
| Product Name | 0.25W 250V Resistor | Through Hole Resistors | RESISTOR, 0.1% 549RSeries:YR1; Resistance:549R; Tolerance, resistance:+/-0.1%; Power rating:0.25W... | Through Hole Resistors | Metal Film Resistor, 549 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | MetalFilm | |
| Resistance Range | 549 ohms | 549 ohms | 549 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 250 volts | 500 volts | |||
| Operating AC Voltage | 250 volts | 500 volts |