53.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B53R6CC Resistor
Fixed Resistors; YR1 0.1% 53R6 ( Neohm )
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B53R6CC-ND | 7545926 | YR1B53R6CC |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 53R6 ( Neohm ) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | Metal film | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 53.6 ohms |