TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 52K3
52.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 52.3 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B52K3CC | YR1B52K3CC-ND | 20R9471 |
| Product Name | TE ConnectivityMetal Film Resistors - | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 52.3 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |