TE Connectivity Fixed Resistors; YR1 0.1% 51R1 ( Neohm ) YR1B51R1CC

Description
Fixed Resistors; YR1 0.1% 51R1 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 51R1 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 51R1 ( Neohm ) - YR1B51R1CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 51R1 ( Neohm )
YR1B51R1CC
Fixed Resistors; YR1 0.1% 51R1 ( Neohm ) YR1B51R1CC
Fixed Resistors; YR1 0.1% 51R1 ( Neohm )

Fixed Resistors; YR1 0.1% 51R1 ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B51R1CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B51R1CC-ND
Through Hole Resistors YR1B51R1CC-ND
51.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

51.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1111-YR1B51R1CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-YR1B51R1CCTB-ND
Through Hole Resistors 1111-YR1B51R1CCTB-ND
YR1 0.1% 51R1

YR1 0.1% 51R1

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 51.1 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3844 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 51.1 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3844
Through Hole Metal Film Resistor, R Series, 51.1 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3844
Through Hole Metal Film Resistor, R Series, 51.1 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 51.1 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B51R1CC YR1B51R1CC-ND 1111-YR1B51R1CCTB-ND 98K3844
Product Name Fixed Resistors; YR1 0.1% 51R1 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 51.1 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details