51.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 51.1K OHM 0.1% 1/4W AXIAL
RESISTOR, 0.1% 51K1Series:YR1; Resistance:51.1kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
TE Connectivity YR1B51K1CC Resistor
TE Connectivity YR1B51K1CC Resistor
Through Hole Metal Film Resistor, R Series, 51.1 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B51K1CCTB-ND | YR1B51K1CC | 7545897P | 1680686 | 98K3843 |
| Product Name | Through Hole Resistors | RESISTOR, 0.1% 51K1Series:YR1; Resistance:51.1kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 51.1 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |