TE Connectivity Through Hole Resistors YR1B511RCC

Description
RES 511 OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 511 OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B511RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B511RCCCT-ND
Through Hole Resistors 1712-YR1B511RCCCT-ND
RES 511 OHM 0.1% 1/4W AXIAL

RES 511 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B511RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B511RCCTB-ND
Through Hole Resistors 1712-YR1B511RCCTB-ND
511 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

511 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B511RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B511RCC
0.25W 250V Resistor 53-YR1B511RCC
Thin Film Resistor, 511R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B511RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B511RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 511R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B511RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B511RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7545888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545888
Through Hole Resistors 7545888
TE Connectivity YR1B511RCC Resistor

TE Connectivity YR1B511RCC Resistor

Supplier's Site
Through Hole Resistors - 7545888P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545888P
Through Hole Resistors 7545888P
TE Connectivity YR1B511RCC Resistor

TE Connectivity YR1B511RCC Resistor

Supplier's Site
Through Hole Resistors - 1643844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643844
Through Hole Resistors 1643844
TE Connectivity YR1B511RCC Resistor

TE Connectivity YR1B511RCC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 511R ( Neohm ) - YR1B511RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 511R ( Neohm )
YR1B511RCC
Fixed Resistors; YR1 0.1% 511R ( Neohm ) YR1B511RCC
Fixed Resistors; YR1 0.1% 511R ( Neohm )

Fixed Resistors; YR1 0.1% 511R ( Neohm )

Supplier's Site
Through Hole Metal Film Resistor, R Series, 511 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3846 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 511 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3846
Through Hole Metal Film Resistor, R Series, 511 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3846
Through Hole Metal Film Resistor, R Series, 511 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 511 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B511RCCCT-ND 53-YR1B511RCC 7545888 7545888P YR1B511RCC 98K3846
Product Name Through Hole Resistors 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 511R ( Neohm ) Through Hole Metal Film Resistor, R Series, 511 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers