TE Connectivity Through Hole Resistors YR1B511KCC

Description
RES 511K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 511K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B511KCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B511KCCCT-ND
Through Hole Resistors 1712-YR1B511KCCCT-ND
RES 511K OHM 0.1% 1/4W AXIAL

RES 511K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B511KCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B511KCCTB-ND
Through Hole Resistors 1712-YR1B511KCCTB-ND
511 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

511 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7545884P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545884P
Through Hole Resistors 7545884P
TE Connectivity YR1B511KCC Resistor

TE Connectivity YR1B511KCC Resistor

Supplier's Site
Through Hole Resistors - 1643843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643843
Through Hole Resistors 1643843
TE Connectivity YR1B511KCC Resistor

TE Connectivity YR1B511KCC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 511K ( Neohm ) - YR1B511KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 511K ( Neohm )
YR1B511KCC
Fixed Resistors; YR1 0.1% 511K ( Neohm ) YR1B511KCC
Fixed Resistors; YR1 0.1% 511K ( Neohm )

Fixed Resistors; YR1 0.1% 511K ( Neohm )

Supplier's Site
Through Hole Metal Film Resistor, R Series, 511 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3845 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 511 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3845
Through Hole Metal Film Resistor, R Series, 511 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3845
Through Hole Metal Film Resistor, R Series, 511 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 511 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 511 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 20R9469 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 511 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
20R9469
Through Hole Metal Film Resistor, R Series, 511 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 20R9469
Through Hole Metal Film Resistor, R Series, 511 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 511 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B511KCCCT-ND 7545884P 1643843 YR1B511KCC 98K3845 20R9469
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 511K ( Neohm ) Through Hole Metal Film Resistor, R Series, 511 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity Through Hole Metal Film Resistor, R Series, 511 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details