TE Connectivity Through Hole Resistors YR1B4K75CC

Description
RES 4.75K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.75K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B4K75CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B4K75CCCT-ND
Through Hole Resistors 1712-YR1B4K75CCCT-ND
RES 4.75K OHM 0.1% 1/4W AXIAL

RES 4.75K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B4K75CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B4K75CCTB-ND
Through Hole Resistors 1712-YR1B4K75CCTB-ND
4.75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 4K75 ( Neohm ) - YR1B4K75CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 4K75 ( Neohm )
YR1B4K75CC
Fixed Resistors; YR1 0.1% 4K75 ( Neohm ) YR1B4K75CC
Fixed Resistors; YR1 0.1% 4K75 ( Neohm )

Fixed Resistors; YR1 0.1% 4K75 ( Neohm )

Supplier's Site
Through Hole Resistors - 7545878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545878P
Through Hole Resistors 7545878P
TE Connectivity YR1B4K75CC Resistor

TE Connectivity YR1B4K75CC Resistor

Supplier's Site
Through Hole Resistors - 7545878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545878
Through Hole Resistors 7545878
TE Connectivity YR1B4K75CC Resistor

TE Connectivity YR1B4K75CC Resistor

Supplier's Site
Through Hole Resistors - 1643841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643841
Through Hole Resistors 1643841
TE Connectivity YR1B4K75CC Resistor

TE Connectivity YR1B4K75CC Resistor

Supplier's Site
0.25W 250V Resistor - 53-YR1B4K75CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B4K75CC
0.25W 250V Resistor 53-YR1B4K75CC
Thin Film Resistor, 4.75kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B4K75CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B4K75CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 4.75kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B4K75CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B4K75CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 4.75Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity - 20R9435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 4.75Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity
20R9435
Resistor, Metal Film, 4.75Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity 20R9435
RESISTOR, METAL FILM, 4.75KOHM 250mW 0.1%; Resistance:4.75kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 4.75KOHM 250mW 0.1%; Resistance:4.75kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, R Series, 4.75 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3793 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 4.75 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3793
Through Hole Metal Film Resistor, R Series, 4.75 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3793
Through Hole Metal Film Resistor, R Series, 4.75 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 4.75 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B4K75CCCT-ND YR1B4K75CC 7545878P 7545878 53-YR1B4K75CC 20R9435 98K3793
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 4K75 ( Neohm ) Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Resistor, Metal Film, 4.75Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity Through Hole Metal Film Resistor, R Series, 4.75 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film METAL FILM MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details