TE Connectivity Through Hole Resistors YR1B4K53CC

Description
TE Connectivity YR1B4K53CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B4K53CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7545866P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545866P
Through Hole Resistors 7545866P
TE Connectivity YR1B4K53CC Resistor

TE Connectivity YR1B4K53CC Resistor

Supplier's Site
Through Hole Resistors - 7545866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545866
Through Hole Resistors 7545866
TE Connectivity YR1B4K53CC Resistor

TE Connectivity YR1B4K53CC Resistor

Supplier's Site
Through Hole Resistors - 1643839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643839
Through Hole Resistors 1643839
TE Connectivity YR1B4K53CC Resistor

TE Connectivity YR1B4K53CC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 4K53 ( Neohm ) - YR1B4K53CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 4K53 ( Neohm )
YR1B4K53CC
Fixed Resistors; YR1 0.1% 4K53 ( Neohm ) YR1B4K53CC
Fixed Resistors; YR1 0.1% 4K53 ( Neohm )

Fixed Resistors; YR1 0.1% 4K53 ( Neohm )

Supplier's Site
250V 0.25W Resistor - 53-YR1B4K53CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 0.25W Resistor
53-YR1B4K53CC
250V 0.25W Resistor 53-YR1B4K53CC
Thin Film Resistor, 4.53kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B4K53CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B4K53CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 4.53kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B4K53CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B4K53CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B4K53CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B4K53CCCT-ND
Through Hole Resistors 1712-YR1B4K53CCCT-ND
RES 4.53K OHM 0.1% 1/4W AXIAL

RES 4.53K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B4K53CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B4K53CCTB-ND
Through Hole Resistors 1712-YR1B4K53CCTB-ND
4.53 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.53 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 4.53 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3791 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 4.53 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3791
Through Hole Metal Film Resistor, R Series, 4.53 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3791
Through Hole Metal Film Resistor, R Series, 4.53 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 4.53 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7545866P 7545866 YR1B4K53CC 53-YR1B4K53CC 1712-YR1B4K53CCCT-ND 98K3791
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 4K53 ( Neohm ) 250V 0.25W Resistor Through Hole Resistors Through Hole Metal Film Resistor, R Series, 4.53 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 4530 ohms 4530 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Technology / Construction Metal film METAL FILM MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details