Thin Film Resistor, 4.42kR, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B4K42CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B4K42CC can be used for catalog matching and distributor lookup.
4.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 4.42K OHM 0.1% 1/4W AXIAL
TE Connectivity YR1B4K42CC Resistor
TE Connectivity YR1B4K42CC Resistor
TE Connectivity YR1B4K42CC Resistor
Fixed Resistors; YR1 0.1% 4K42 ( Neohm )
Through Hole Metal Film Resistor, R Series, 4.42 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B4K42CC | 1712-YR1B4K42CCTB-ND | 7545862 | 7545862P | YR1B4K42CC | 98K3790 |
| Product Name | 0.25W 250V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 4K42 ( Neohm ) | Through Hole Metal Film Resistor, R Series, 4.42 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | Metal film | MetalFilm | ||
| Resistance Range | 4420 ohms | 4420 ohms | ||||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |||
| Operating DC Voltage | 250 volts | |||||
| Operating AC Voltage | 250 volts |