TE Connectivity Through Hole Resistors YR1B4K22CC

Description
4.22 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.22 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B4K22CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B4K22CCTB-ND
Through Hole Resistors 1712-YR1B4K22CCTB-ND
4.22 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.22 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B4K22CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B4K22CCCT-ND
Through Hole Resistors 1712-YR1B4K22CCCT-ND
RES 4.22K OHM 0.1% 1/4W AXIAL

RES 4.22K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
250V Resistor - 53-YR1B4K22CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V Resistor
53-YR1B4K22CC
250V Resistor 53-YR1B4K22CC
Thin Film Resistor, 4.22kR, 0.1%, 250V, Axial Product overview: YR1B4K22CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B4K22CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 4.22kR, 0.1%, 250V, Axial Product overview: YR1B4K22CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B4K22CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 4K22 ( Neohm ) - YR1B4K22CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 4K22 ( Neohm )
YR1B4K22CC
Fixed Resistors; YR1 0.1% 4K22 ( Neohm ) YR1B4K22CC
Fixed Resistors; YR1 0.1% 4K22 ( Neohm )

Fixed Resistors; YR1 0.1% 4K22 ( Neohm )

Supplier's Site
Through Hole Resistors - 7545850P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545850P
Through Hole Resistors 7545850P
TE Connectivity YR1B4K22CC Resistor

TE Connectivity YR1B4K22CC Resistor

Supplier's Site
Through Hole Resistors - 7545850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545850
Through Hole Resistors 7545850
TE Connectivity YR1B4K22CC Resistor

TE Connectivity YR1B4K22CC Resistor

Supplier's Site
Through Hole Resistors - 1643835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643835
Through Hole Resistors 1643835
TE Connectivity YR1B4K22CC Resistor

TE Connectivity YR1B4K22CC Resistor

Supplier's Site
Through Hole Metal Film Resistor, R Series, 4.22 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3788 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 4.22 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3788
Through Hole Metal Film Resistor, R Series, 4.22 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3788
Through Hole Metal Film Resistor, R Series, 4.22 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 4.22 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B4K22CCTB-ND 53-YR1B4K22CC YR1B4K22CC 7545850P 7545850 98K3788
Product Name Through Hole Resistors 250V Resistor Fixed Resistors; YR1 0.1% 4K22 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 4.22 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details