TE Connectivity Through Hole Resistors YR1B4K12CC

Description
RES 4.12K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.12K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B4K12CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B4K12CCCT-ND
Through Hole Resistors 1712-YR1B4K12CCCT-ND
RES 4.12K OHM 0.1% 1/4W AXIAL

RES 4.12K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B4K12CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B4K12CCTB-ND
Through Hole Resistors 1712-YR1B4K12CCTB-ND
4.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B4K12CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B4K12CC
0.25W 250V Resistor 53-YR1B4K12CC
Thin Film Resistor, 4.12kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B4K12CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B4K12CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 4.12kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B4K12CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B4K12CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 4K12 ( Neohm ) - YR1B4K12CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 4K12 ( Neohm )
YR1B4K12CC
Fixed Resistors; YR1 0.1% 4K12 ( Neohm ) YR1B4K12CC
Fixed Resistors; YR1 0.1% 4K12 ( Neohm )

Fixed Resistors; YR1 0.1% 4K12 ( Neohm )

Supplier's Site
Through Hole Resistors - 7545856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545856
Through Hole Resistors 7545856
TE Connectivity YR1B4K12CC Resistor

TE Connectivity YR1B4K12CC Resistor

Supplier's Site
Metal Film Resistor, 4.12Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity - 20R9429 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.12Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity
20R9429
Metal Film Resistor, 4.12Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity 20R9429
METAL FILM RESISTOR, 4.12KOHM 250mW 0.1%; Resistance:4.12kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.12KOHM 250mW 0.1%; Resistance:4.12kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, R Series, 4.12 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3787 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 4.12 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3787
Through Hole Metal Film Resistor, R Series, 4.12 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3787
Through Hole Metal Film Resistor, R Series, 4.12 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 4.12 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B4K12CCCT-ND 53-YR1B4K12CC YR1B4K12CC 7545856 20R9429 98K3787
Product Name Through Hole Resistors 0.25W 250V Resistor Fixed Resistors; YR1 0.1% 4K12 ( Neohm ) Through Hole Resistors Metal Film Resistor, 4.12Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity Through Hole Metal Film Resistor, R Series, 4.12 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details