Fixed Resistors; YR1 0.1% 49R9 ( Neohm )
49.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
49.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 49.9 OHM 250mW, 0.1%; Resistance:49.9ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Through Hole Metal Film Resistor, R Series, 49.9 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B49R9CC | A105892TB-ND | 23R6480 | 98K3833 |
| Product Name | Fixed Resistors; YR1 0.1% 49R9 ( Neohm ) | Through Hole Resistors | Metal Film Resistor, 49.9 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity | Through Hole Metal Film Resistor, R Series, 49.9 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ThroughHole; Axial Leads |