Thin Film Resistor, 499R, 0.1%, 0.25W, Axial, 250V Product overview: YR1B499RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B499RCC can be used for catalog matching and distributor lookup.
RES 499 OHM 0.1% 1/4W AXIAL
499 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 499R ( Neohm )
TE Connectivity YR1B499RCC Resistor
TE Connectivity YR1B499RCC Resistor
TE Connectivity YR1B499RCC Resistor
METAL FILM RESISTOR, 499 OHM, 250mW, 0.1%; Resistance:499ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B499RCC | 1712-YR1B499RCCCT-ND | YR1B499RCC | 7545847P | 7545847 | 98K3835 |
| Product Name | 0.25W 250V Resistor | Through Hole Resistors | Fixed Resistors; YR1 0.1% 499R ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 499 Ohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | Metal film | MetalFilm | ||
| Resistance Range | 499 ohms | 499 ohms | 499 ohms | 499 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Operating DC Voltage | 250 volts | 500 volts | ||||
| Operating AC Voltage | 250 volts | 500 volts |