Fixed Resistor, Thin Film, 0.25W, 499000ohm, 250V, 0.1% +/-Tol, 15ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: YR1B499KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 499000ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 499000ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B499KCC can be used for catalog matching and distributor lookup.
Fixed Resistors; YR1 0.1% 499K ( Neohm )
499 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
499 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 499KOHM 250mW, 0.1%; Resistance:499kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
THROUGH HOLE METAL FILM RESISTOR, R SERIES, 499 KOHM, 250 MW, - 0.1, 500 V, AXIAL LEADED ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B499KCC | YR1B499KCC | A105891TB-ND | 98K3834 | 23R4988 |
| Product Name | Through-Hole 0.25W 499000ohm 250V Resistor | Fixed Resistors; YR1 0.1% 499K ( Neohm ) | Through Hole Resistors | Metal Film Resistor, 499Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity | Through Hole Metal Film Resistor, R Series, 499 Kohm, 250 Mw, 0.1, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | MetalFilm | |
| Resistance Range | 499000 ohms | 499000 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 250 volts | 500 volts | |||
| Operating AC Voltage | 250 volts | 500 volts |