TE Connectivity Fixed Resistors; YR1 0.1% 48R7 ( Neohm ) YR1B48R7CC

Description
Fixed Resistors; YR1 0.1% 48R7 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 48R7 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 48R7 ( Neohm ) - YR1B48R7CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 48R7 ( Neohm )
YR1B48R7CC
Fixed Resistors; YR1 0.1% 48R7 ( Neohm ) YR1B48R7CC
Fixed Resistors; YR1 0.1% 48R7 ( Neohm )

Fixed Resistors; YR1 0.1% 48R7 ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B48R7CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B48R7CC-ND
Through Hole Resistors YR1B48R7CC-ND
48.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

48.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number YR1B48R7CC YR1B48R7CC-ND
Product Name Fixed Resistors; YR1 0.1% 48R7 ( Neohm ) Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details