TE Connectivity Through Hole Resistors YR1B48K7CC

Description
48.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
48.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B48K7CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B48K7CCTB-ND
Through Hole Resistors 1712-YR1B48K7CCTB-ND
48.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

48.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B48K7CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B48K7CCCT-ND
Through Hole Resistors 1712-YR1B48K7CCCT-ND
RES 48.7K OHM 0.1% 1/4W AXIAL

RES 48.7K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 7545831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545831
Through Hole Resistors 7545831
TE Connectivity YR1B48K7CC Resistor

TE Connectivity YR1B48K7CC Resistor

Supplier's Site
Through Hole Resistors - 7545831P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545831P
Through Hole Resistors 7545831P
TE Connectivity YR1B48K7CC Resistor

TE Connectivity YR1B48K7CC Resistor

Supplier's Site
Through Hole Resistors - 1616176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616176
Through Hole Resistors 1616176
TE Connectivity YR1B48K7CC Resistor

TE Connectivity YR1B48K7CC Resistor

Supplier's Site
TE ConnectivityMetal Film Resistors - - YR1B48K7CC - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityMetal Film Resistors -
YR1B48K7CC
TE ConnectivityMetal Film Resistors - YR1B48K7CC
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 48K7

TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 48K7

Supplier's Site
Through Hole Metal Film Resistor, R Series, 48.7 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3828 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 48.7 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3828
Through Hole Metal Film Resistor, R Series, 48.7 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3828
Through Hole Metal Film Resistor, R Series, 48.7 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 48.7 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B48K7CCTB-ND 7545831 7545831P YR1B48K7CC 98K3828
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors TE ConnectivityMetal Film Resistors - Through Hole Metal Film Resistor, R Series, 48.7 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers