TE Connectivity 0.25W 250V Resistor YR1B47K5CC

Description
Thin Film Resistor, 47.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B47K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B47K5CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 47.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B47K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B47K5CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 250V Resistor - 53-YR1B47K5CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B47K5CC
0.25W 250V Resistor 53-YR1B47K5CC
Thin Film Resistor, 47.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B47K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B47K5CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 47.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B47K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B47K5CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B47K5CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B47K5CCCT-ND
Through Hole Resistors 1712-YR1B47K5CCCT-ND
RES 47.5K OHM 0.1% 1/4W AXIAL

RES 47.5K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B47K5CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B47K5CCTB-ND
Through Hole Resistors 1712-YR1B47K5CCTB-ND
47.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

47.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 47K5 ( Neohm ) - YR1B47K5CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 47K5 ( Neohm )
YR1B47K5CC
Fixed Resistors; YR1 0.1% 47K5 ( Neohm ) YR1B47K5CC
Fixed Resistors; YR1 0.1% 47K5 ( Neohm )

Fixed Resistors; YR1 0.1% 47K5 ( Neohm )

Supplier's Site
Through Hole Resistors - 7545816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545816
Through Hole Resistors 7545816
TE Connectivity YR1B47K5CC Resistor

TE Connectivity YR1B47K5CC Resistor

Supplier's Site
Through Hole Metal Film Resistor, R Series, 47.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3824 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 47.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3824
Through Hole Metal Film Resistor, R Series, 47.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3824
Through Hole Metal Film Resistor, R Series, 47.5 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 47.5 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-YR1B47K5CC 1712-YR1B47K5CCCT-ND YR1B47K5CC 7545816 98K3824
Product Name 0.25W 250V Resistor Through Hole Resistors Fixed Resistors; YR1 0.1% 47K5 ( Neohm ) Through Hole Resistors Through Hole Metal Film Resistor, R Series, 47.5 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction METAL FILM MetalFilm Metal film MetalFilm
Resistance Range 47500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers