RES 475K OHM 0.1% 1/4W AXIAL
475 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Thin Film Resistor, 475kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B475KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B475KCC can be used for catalog matching and distributor lookup.
TE Connectivity YR1B475KCC Resistor
TE Connectivity YR1B475KCC Resistor
TE Connectivity YR1B475KCC Resistor
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 475K
Through Hole Metal Film Resistor, R Series, 475 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
Through Hole Metal Film Resistor, R Series, 475 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B475KCCCT-ND | 53-YR1B475KCC | 7545819P | 7545819 | YR1B475KCC | 98K3826 | 20R9454 |
| Product Name | Through Hole Resistors | 250V 0.25W Resistor | Through Hole Resistors | Through Hole Resistors | TE ConnectivityMetal Film Resistors - | Through Hole Metal Film Resistor, R Series, 475 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Through Hole Metal Film Resistor, R Series, 475 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | ||||||
| Technology / Construction | MetalFilm | METAL FILM | Metal film | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Axial Leads | ThroughHole; Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |