46.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 46.4K OHM 0.1% 1/4W AXIAL
Fixed Resistor, Thin Film, 0.25W, 46400ohm, 250V, 0.1% +/-Tol, 15ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: YR1B46K4 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 46400ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 46400ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B46K4 can be used for catalog matching and distributor lookup.
Fixed Resistors; YR1 0.1% 46K4 ( Neohm )
RESISTOR, METAL FILM, 46.4KOHM 250mW 0.1%; Resistance:46.4kohm;
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B46K4TB-ND | 53-YR1B46K4 | YR1B46K4 | 20R9451 |
| Product Name | Through Hole Resistors | Through-Hole 0.25W 46400ohm 250V Resistor | Fixed Resistors; YR1 0.1% 46K4 ( Neohm ) | Resistor, Metal Film, 46.4Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |